3M Terminals MNG14-6FX

Description
Terminals NYL FORK BTL 32-6-NB
Datasheet
Description
Terminals NYL FORK BTL 32-6-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-6FX
Terminals MNG14-6FX
Terminals NYL FORK BTL 32-6-NB

Terminals NYL FORK BTL 32-6-NB

Buy Now
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M - 66W6329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M
66W6329
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M 66W6329
TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FX - 0.91 in Length - 0.34 in Fork Width - #6 Stud - 051128-58665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FX - 0.91 in Length - 0.34 in Fork Width - #6 Stud
051128-58665
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FX - 0.91 in Length - 0.34 in Fork Width - #6 Stud 051128-58665
The 3M Scotchlok blue non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.75 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

The 3M Scotchlok blue non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.75 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG14-6FX 66W6329 051128-58665
Product Name Terminals Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M 3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FX - 0.91 in Length - 0.34 in Fork Width - #6 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers