3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-4FLX - 0.89 in Length - 0.25 in Fork Width - #4 Stud MNG14-4FLX

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.
Datasheet
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-4FLX - 0.89 in Length - 0.25 in Fork Width - #4 Stud - 051128-58801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-4FLX - 0.89 in Length - 0.25 in Fork Width - #4 Stud
051128-58801
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-4FLX - 0.89 in Length - 0.25 in Fork Width - #4 Stud 051128-58801
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-4FLX
Terminals MNG14-4FLX
Terminals LCKNG FORK, NYL INS BTL SS-32-4-NB

Terminals LCKNG FORK, NYL INS BTL SS-32-4-NB

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58801 MNG14-4FLX
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-4FLX - 0.89 in Length - 0.25 in Fork Width - #4 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details