3M 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter MNG14-47PX-A

Description
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter - 051128-58775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter
051128-58775
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter 051128-58775
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58775
Product Name 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PX-A - 0.9 in Length - 0.47 in Pin Length - 0.075 in Pin Diameter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details