3M 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG14-250DMK - 0.94 in Length - 0.085 in Inside Diameter MNG14-250DMK

Description
The 3M Scotchlok blue insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.
Description
The 3M Scotchlok blue insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG14-250DMK - 0.94 in Length - 0.085 in Inside Diameter - 054007-01788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG14-250DMK - 0.94 in Length - 0.085 in Inside Diameter
054007-01788
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG14-250DMK - 0.94 in Length - 0.085 in Inside Diameter 054007-01788
The 3M Scotchlok blue insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.

The 3M Scotchlok blue insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01788
Product Name 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG14-250DMK - 0.94 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details