3M Terminals - Quick Connects, Quick Disconnect Connectors MNG14-250DFIK

Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 3M157472-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
3M157472-ND
Terminals - Quick Connects, Quick Disconnect Connectors 3M157472-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFIK - 0.87 in Length - 0.08 in Inside Diameter - 054007-01841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFIK - 0.87 in Length - 0.08 in Inside Diameter
054007-01841
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFIK - 0.87 in Length - 0.08 in Inside Diameter 054007-01841
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M157472-ND 054007-01841
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFIK - 0.87 in Length - 0.08 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details