3M Terminals - Ring Connectors MN8-14R/SK

Description
CONN RING CIRC 8AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 8AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M161819-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M161819-ND
Terminals - Ring Connectors 3M161819-ND
CONN RING CIRC 8AWG #1/4 CRIMP

CONN RING CIRC 8AWG #1/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MN8-14R/SK
Terminals MN8-14R/SK
Terminals E-01-703K 08268 14-14S-WN53902

Terminals E-01-703K 08268 14-14S-WN53902

Buy Now
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-14R/SK - 1.26 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud - 054007-08268 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-14R/SK - 1.26 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud
054007-08268
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-14R/SK - 1.26 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud 054007-08268
The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.03 in. The overall length measures 1.26 in.

The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.03 in. The overall length measures 1.26 in.

Buy Now
Ring Tongue; 8 AWG; 10; 0.340 in.; Brazed Seam; 1.26 in.; 0.050 in. - 70114003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ring Tongue; 8 AWG; 10; 0.340 in.; Brazed Seam; 1.26 in.; 0.050 in.
70114003
Ring Tongue; 8 AWG; 10; 0.340 in.; Brazed Seam; 1.26 in.; 0.050 in. 70114003
Ring Tongue, 8 AWG Wire Size, 10 Stud Size, 0.340 “ Insulation Diameter UL Recognized, CSA Certified 1.26 in. overall length. 0.050 in. material thickness.

Ring Tongue, 8 AWG Wire Size, 10 Stud Size, 0.340 “ Insulation Diameter

  • UL Recognized, CSA Certified
    1.26 in. overall length. 0.050 in. material thickness.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3M161819-ND MN8-14R/SK 054007-08268 70114003
Product Name Terminals - Ring Connectors Terminals 3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-14R/SK - 1.26 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud Ring Tongue; 8 AWG; 10; 0.340 in.; Brazed Seam; 1.26 in.; 0.050 in.
Terminal Type Ring Terminal; Circular Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details