3M 3M Scotchlok Blue Brazed Ring Terminal MH14-516R/SX - 1.1 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud MH14-516R/SX

Description
The 3M Scotchlok blue brazed ring terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.86 in. The overall length measures 1.1 in.
Datasheet
Description
The 3M Scotchlok blue brazed ring terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.86 in. The overall length measures 1.1 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Ring Terminal MH14-516R/SX - 1.1 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud - 051128-58906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Ring Terminal MH14-516R/SX - 1.1 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
051128-58906
3M Scotchlok Blue Brazed Ring Terminal MH14-516R/SX - 1.1 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud 051128-58906
The 3M Scotchlok blue brazed ring terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.86 in. The overall length measures 1.1 in.

The 3M Scotchlok blue brazed ring terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.86 in. The overall length measures 1.1 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MH14-516R/SX
Terminals MH14-516R/SX
Terminals RING HTSHRNK BTL 12-56S-WH

Terminals RING HTSHRNK BTL 12-56S-WH

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58906 MH14-516R/SX
Product Name 3M Scotchlok Blue Brazed Ring Terminal MH14-516R/SX - 1.1 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details