3M Terminals MH14-10FLK

Description
Terminals Locking Fork 16-14 AWG Size 10
Description
Terminals Locking Fork 16-14 AWG Size 10

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MH14-10FLK
Terminals MH14-10FLK
Terminals Locking Fork 16-14 AWG Size 10

Terminals Locking Fork 16-14 AWG Size 10

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MH14-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud - 054007-06329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MH14-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud
054007-06329
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MH14-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud 054007-06329
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.76 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.76 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MH14-10FLK 054007-06329
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MH14-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers