3M Electronics and Energy Business Tubing, Heat Shrink; 3/64 in. ID; 2:1 Shrink; 48 in. lengths; Pack of 25; Clear MFP-3/64-48-CLEAR

Description
Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100. 3Mâ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.
Description
Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100. 3Mâ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/64 in. ID; 2:1 Shrink; 48 in. lengths; Pack of 25; Clear
70113617
Tubing, Heat Shrink; 3/64 in. ID; 2:1 Shrink; 48 in. lengths; Pack of 25; Clear 70113617
Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100. 3Mâ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength
Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100.
3MÂ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113617
Product Name Tubing, Heat Shrink; 3/64 in. ID; 2:1 Shrink; 48 in. lengths; Pack of 25; Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details