3M Heat Shrink Tubing, 0.188In Id, Pvdf, Trans, Pk10 6In Pieces; Shrink Ratio 3M MFP-3/16"-CLEAR-10 PCPKS

Description
HEAT SHRINK TUBING, 0.188IN ID, PVDF, TRANS, PK10 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 0.188IN ID, PVDF, TRANS, PK10 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 0.188In Id, Pvdf, Trans, Pk10 6In Pieces; Shrink Ratio 3M - 27W3181 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.188In Id, Pvdf, Trans, Pk10 6In Pieces; Shrink Ratio 3M
27W3181
Heat Shrink Tubing, 0.188In Id, Pvdf, Trans, Pk10 6In Pieces; Shrink Ratio 3M 27W3181
HEAT SHRINK TUBING, 0.188IN ID, PVDF, TRANS, PK10 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.188IN ID, PVDF, TRANS, PK10 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 27W3181
Product Name Heat Shrink Tubing, 0.188In Id, Pvdf, Trans, Pk10 6In Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-06-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details