3M Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M MFP-3/16-48"-CLEAR-12 PCS

Description
HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2mRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M - 86W7352 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
86W7352
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M 86W7352
HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2mRoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 86W7352
Product Name Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 137419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details