3M Heat Shrink Tubing MFP-1/4-CLEAR

Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MFP-1/4-CLEAR-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MFP-1/4-CLEAR-ND
Heat Shrink Tubing MFP-1/4-CLEAR-ND
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Clear - 70113607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Clear
70113607
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Clear 70113607
Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100. 3Mâ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength
Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100.
3MÂ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number MFP-1/4-CLEAR-ND 70113607
Product Name Heat Shrink Tubing Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2345926 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details