HEAT SHRINK TUBING, 6.35MM ID, PVDF, TRANS, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 97H4150 |
| Product Name | Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, Pack Of 12 4Ft Pieces; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |