3M Heat Shrink Tubing MFP-1/16-CLEAR

Description
"Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MFP-1/16-CLEAR-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MFP-1/16-CLEAR-ND
Heat Shrink Tubing MFP-1/16-CLEAR-ND
"Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Tubing, Heat Shrink; 1/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 28; Clear - 70113604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 28; Clear
70113604
Tubing, Heat Shrink; 1/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 28; Clear 70113604
Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100. 3Mâ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength
Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to corrosive chemicals, solvents and oils, as well as mechanically tough for cut-through and abrasion resistance. Rigidity and transparency make it a good choice for strain relief and identification. 2:1 shrink ratio, UL recognized for VW-1, meets MIL-DTL-23053/8. Clear only. UL E39100.
3MÂ? Kynar is a cross-linked, thin-walled, heat-shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. The tubing has outstanding abrasion resistance and cut through properties in combination with high dielectric strength. It is inherently Flame-Retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number MFP-1/16-CLEAR-ND 70113604
Product Name Heat Shrink Tubing Tubing, Heat Shrink; 1/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 28; Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details