3M 3M Scotchlok Pink Copper Terminal Lug MC1/0-12RX - 1.84 in Length - 0.41 in Inside Diameter - One Hole - 1/2 in Stud MC1/0-12RX

Description
The 3M Scotchlok pink copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 1.84 in.
Description
The 3M Scotchlok pink copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 1.84 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Pink Copper Terminal Lug MC1/0-12RX - 1.84 in Length - 0.41 in Inside Diameter - One Hole - 1/2 in Stud - 054007-09195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Pink Copper Terminal Lug MC1/0-12RX - 1.84 in Length - 0.41 in Inside Diameter - One Hole - 1/2 in Stud
054007-09195
3M Scotchlok Pink Copper Terminal Lug MC1/0-12RX - 1.84 in Length - 0.41 in Inside Diameter - One Hole - 1/2 in Stud 054007-09195
The 3M Scotchlok pink copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 1.84 in.

The 3M Scotchlok pink copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 1.84 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09195
Product Name 3M Scotchlok Pink Copper Terminal Lug MC1/0-12RX - 1.84 in Length - 0.41 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers