3M Terminals - Ring Connectors M8-516RK

Description
CONN RING CIRC 8AWG #5/16 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 8AWG #5/16 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M161751-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M161751-ND
Terminals - Ring Connectors 3M161751-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
M8-516RK
Terminals M8-516RK
Terminals E-01-205K 14-56-W 87964

Terminals E-01-205K 14-56-W 87964

Buy Now Datasheet
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-516RK - 1.06 in Length - 0.59 in Wide - 0.175 in Inside Diameter - 5/16 in Stud - 054007-02122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-516RK - 1.06 in Length - 0.59 in Wide - 0.175 in Inside Diameter - 5/16 in Stud
054007-02122
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-516RK - 1.06 in Length - 0.59 in Wide - 0.175 in Inside Diameter - 5/16 in Stud 054007-02122
The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 200 per case and is another quality product from 3M. The overall length measures 1.06 in.

The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 200 per case and is another quality product from 3M. The overall length measures 1.06 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M161751-ND M8-516RK 054007-02122
Product Name Terminals - Ring Connectors Terminals 3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-516RK - 1.06 in Length - 0.59 in Wide - 0.175 in Inside Diameter - 5/16 in Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details