3M Flat Ribbon Cables - M3RRK-3036J-ND M3RRK-3036J-ND

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006856-M3RRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006856-M3RRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - M3RRK-3036J-ND - 1006856-M3RRK-3036J-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - M3RRK-3036J-ND
1006856-M3RRK-3036J-ND
Flat Ribbon Cables - M3RRK-3036J-ND 1006856-M3RRK-3036J-ND
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006856-M3RRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006856-M3RRK-3036J-ND
Number of Contacts: 30
Categories: Flat Ribbon Cables
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1006856-M3RRK-3036J-ND
Product Name Flat Ribbon Cables - M3RRK-3036J-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details