3M Flat Ribbon Cables - M3BMG-2636J M3BMG-2636J

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078589-M3BMG-2636J Color: Grey Number of Contacts: 26 Length: 914 mm Contact Plating: Gold Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078589-M3BMG-2636J Color: Grey Number of Contacts: 26 Length: 914 mm Contact Plating: Gold Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - M3BMG-2636J - 1078589-M3BMG-2636J - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - M3BMG-2636J
1078589-M3BMG-2636J
Flat Ribbon Cables - M3BMG-2636J 1078589-M3BMG-2636J
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078589-M3BMG-2636J Color: Grey Number of Contacts: 26 Length: 914 mm Contact Plating: Gold Categories: Flat Ribbon Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078589-M3BMG-2636J
Color: Grey
Number of Contacts: 26
Length: 914 mm
Contact Plating: Gold
Categories: Flat Ribbon Cables
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1078589-M3BMG-2636J
Product Name Flat Ribbon Cables - M3BMG-2636J
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details