3M Terminals M18-10FX

Description
Terminals FORK NON-BTL 31-10-W
Description
Terminals FORK NON-BTL 31-10-W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M18-10FX
Terminals M18-10FX
Terminals FORK NON-BTL 31-10-W

Terminals FORK NON-BTL 31-10-W

Buy Now
3M Scotchlok Red Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud - 051128-58947 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud
051128-58947
3M Scotchlok Red Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud 051128-58947
The 3M Scotchlok red non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.7 in.

The 3M Scotchlok red non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.7 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M18-10FX 051128-58947
Product Name Terminals 3M Scotchlok Red Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details