The 3M Scotchlok blue non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.7 in.
TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-59025 | 66W6015 | M14-8FX |
| Product Name | 3M Scotchlok Blue Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FX - 0.7 in Length - 0.34 in Fork Width - #8 Stud | Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal | Spade Crimp |