3M Terminals M14-8FLX

Description
Terminals LOCKING FORK NON-INS BTL SS-32-8-W
Description
Terminals LOCKING FORK NON-INS BTL SS-32-8-W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M14-8FLX
Terminals M14-8FLX
Terminals LOCKING FORK NON-INS BTL SS-32-8-W

Terminals LOCKING FORK NON-INS BTL SS-32-8-W

Buy Now
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FLX - 0.68 in Length - 0.3 in Fork Width - #8 Stud - 051128-58843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FLX - 0.68 in Length - 0.3 in Fork Width - #8 Stud
051128-58843
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FLX - 0.68 in Length - 0.3 in Fork Width - #8 Stud 051128-58843
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M14-8FLX 051128-58843
Product Name Terminals 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FLX - 0.68 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details