3M Terminals - Ring Connectors M14-516R/SK

Description
CONN RING CIRC 14-16AWG #5/16
Request a Quote Datasheet
Description
CONN RING CIRC 14-16AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M157254-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M157254-ND
Terminals - Ring Connectors 3M157254-ND
CONN RING CIRC 14-16AWG #5/16

CONN RING CIRC 14-16AWG #5/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
M14-516R/SK
Terminals M14-516R/SK
Terminals C-01-214K 12-56S-W 80340

Terminals C-01-214K 12-56S-W 80340

Buy Now
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-516R/SK - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud - 054007-01392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-516R/SK - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
054007-01392
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-516R/SK - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud 054007-01392
The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 1000 per case and is another quality product from 3M. The overall length measures 0.89 in.

The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 1000 per case and is another quality product from 3M. The overall length measures 0.89 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157254-ND M14-516R/SK 054007-01392
Product Name Terminals - Ring Connectors Terminals 3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-516R/SK - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details