3M 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-14FLX - 0.9 in Length - 0.43 in Fork Width - #10 Stud M14-14FLX

Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Datasheet
Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-14FLX - 0.9 in Length - 0.43 in Fork Width - #10 Stud - 051128-58841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-14FLX - 0.9 in Length - 0.43 in Fork Width - #10 Stud
051128-58841
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-14FLX - 0.9 in Length - 0.43 in Fork Width - #10 Stud 051128-58841
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M14-14FLX
Terminals M14-14FLX
Terminals LOCKING FORK NON-INS BTL SS-32-14-W

Terminals LOCKING FORK NON-INS BTL SS-32-14-W

Buy Now
Terminal, Fork, 1/4, Crimp, Uninsulated; Product Range 3M - 48W0465 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, 1/4, Crimp, Uninsulated; Product Range 3M
48W0465
Terminal, Fork, 1/4, Crimp, Uninsulated; Product Range 3M 48W0465
TERMINAL, FORK, 1/4", CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, 1/4", CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58841 M14-14FLX 48W0465
Product Name 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-14FLX - 0.9 in Length - 0.43 in Fork Width - #10 Stud Terminals Terminal, Fork, 1/4, Crimp, Uninsulated; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers