3M Terminals M14-10FBX

Description
Terminals NON-INS BLOCK FORK BTL BS-32-10-W
Datasheet
Description
Terminals NON-INS BLOCK FORK BTL BS-32-10-W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M14-10FBX
Terminals M14-10FBX
Terminals NON-INS BLOCK FORK BTL BS-32-10-W

Terminals NON-INS BLOCK FORK BTL BS-32-10-W

Buy Now
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud - 051128-58669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud
051128-58669
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud 051128-58669
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W6004 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W6004
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W6004
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number M14-10FBX 051128-58669 66W6004
Product Name Terminals 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details