TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated
The 3M Scotchlok yellow non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | M10-10FX | 66W5991 | 051128-58687 |
| Product Name | Terminals | Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M | 3M Scotchlok Yellow Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-10FX - 0.73 in Length - 0.32 in Fork Width - #10 Stud |
| Terminal Type | Spade Crimp | Fork Terminal |