3M 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud LFV18-8Q

Description
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.
Description
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 051128-60021 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud
051128-60021
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud 051128-60021
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
LFV18-8Q
Terminals LFV18-8Q
Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-60021 LFV18-8Q
Product Name 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details