3M 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-10Q - 0.88 in Length - 0.32 in Fork Width - #10 Stud LFV14-10Q

Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-10Q - 0.88 in Length - 0.32 in Fork Width - #10 Stud - 051128-60017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-10Q - 0.88 in Length - 0.32 in Fork Width - #10 Stud
051128-60017
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-10Q - 0.88 in Length - 0.32 in Fork Width - #10 Stud 051128-60017
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
LFV14-10Q
Terminals LFV14-10Q
Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-60017 LFV14-10Q
Product Name 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-10Q - 0.88 in Length - 0.32 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details