3M Flat Ribbon Cables HF539/64

Description
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF64G-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF64G-50-ND
Flat Ribbon Cables HF64G-50-ND
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Cables - HF539/64 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF539/64
Flat Cables HF539/64
3M Medium Flex Life Cable, Halogen-Free

3M Medium Flex Life Cable, Halogen-Free

Buy Now
Ribbon Cable, Med Flex, 28Awg, 30.48M, 64 Conductor, 300V, Gray; Cable Shielding 3M - 90W2719 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Med Flex, 28Awg, 30.48M, 64 Conductor, 300V, Gray; Cable Shielding 3M
90W2719
Ribbon Cable, Med Flex, 28Awg, 30.48M, 64 Conductor, 300V, Gray; Cable Shielding 3M 90W2719
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 64 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 64 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF64G-50-ND HF539/64 90W2719
Product Name Flat Ribbon Cables Flat Cables Ribbon Cable, Med Flex, 28Awg, 30.48M, 64 Conductor, 300V, Gray; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 64 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details