3M Medium Flex Life Cable, Halogen-Free
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 40COND 0.05 GRY FEET
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 40 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF539/40 | HF40G-100-ND | 90W2717 |
| Product Name | Flat Cables | Flat Ribbon Cables | Ribbon Cable, Med Flex, 28Awg, 30.48M, 40 Conductor, 300V, Gray; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 40 # |