3M Medium Flex Life Cable, Halogen-Free
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 20 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF539/20 | HF20G-5-ND | 90W2712 |
| Product Name | Flat Cables | Flat Ribbon Cables | Ribbon Cable, Med Flex, 28Awg, 30.48M, 20 Conductor, 300V, Gray; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 20 # |