"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
CBL RIBN 10COND 0.05 GRY FOOT
3M Medium Flex Life Cable, Halogen-Free
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 10 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | HF10G-100-ND | HF539/10 | 90W2709 |
| Product Name | Flat Ribbon Cables | Flat Cables | Ribbon Cable, Med Flex, 28Awg, 30.48M, 10 Conductor, 300V, Gray; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 10 # |