3M Flat Ribbon Cables HF447/40 100'SF

Description
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF447/40100'SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF447/40100'SF-ND
Flat Ribbon Cables HF447/40100'SF-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M - 25AC3126 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M
25AC3126
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M 25AC3126
RIBBON CABLE, 40 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 40 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number HF447/40100'SF-ND 25AC3126
Product Name Flat Ribbon Cables Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details