3M Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M HF447/30 300'

Description
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes
Description
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M - 32AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M
32AC6476
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M 32AC6476
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC6476
Product Name Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details