"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 50COND 0.05 GRY FEET
3M Round Conductor Flat Cable, HF365 Se
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | MD50R-100-ND | HF365/50SF | 99R8483 |
| Product Name | Flat Ribbon Cables | Flat Cables | Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS | RoHS |