3M Flat Cables HF365/37SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/37SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/37SF
Flat Cables HF365/37SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Ribbon Cables - MD37R-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD37R-5-ND
Flat Ribbon Cables MD37R-5-ND
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8476 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8476
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8476
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF365/37SF MD37R-5-ND 99R8476
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/105-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers