3M Round Conductor Flat Cable, HF365 Se
"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 24 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 24COND 0.05 GRY FEET
FLAT CABLE, 24 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF365/24SF | MD24R-5-ND | 99R8463 |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Cable, 24 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable | |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |