3M Flat Cables HF365/16SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/16SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/16SF
Flat Cables HF365/16SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8455 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8455
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8455
FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF365/16SF 99R8455
Product Name Flat Cables Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data