3M Flat Cables HF365/11SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/11SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/11SF
Flat Cables HF365/11SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Cable, 11 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8443 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 11 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8443
Flat Cable, 11 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8443
FLAT CABLE, 11 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:11Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 11 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:11Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF365/11SF 99R8443
Product Name Flat Cables Flat Cable, 11 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details