"Flat Ribbon Cable Gray 4 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 4 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
CBL RIBN 4COND 0.05 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157986-100-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |