3M Flat Cables HF319/40

Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet
Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF319/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF319/40
Flat Cables HF319/40
3M High Flex Life Cable, HF319 Series,

3M High Flex Life Cable, HF319 Series,

Buy Now
Ribbon Cable, Hi Flex, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 62W5771 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hi Flex, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
62W5771
Ribbon Cable, Hi Flex, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 62W5771
RIBBON CABLE, HI FLEX, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, HI FLEX, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF319/40 62W5771
Product Name Flat Cables Ribbon Cable, Hi Flex, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details