The Twist-To-Flat Cable, 28 AWG, 30.48M, 50 Conductor, 150V, Blue/White is a low smoke zero halogen (LSZH) insulated cable designed for mass termination with a broad range of IDC connectors. It features stranded tinned copper conductors and operates within a temperature range of -40°C to +105°C. The cable has a voltage rating of 150V in the USA and Canada, and less than 50V in the EU. It offers high insulation resistance of over 1 vó 10^10 Ω per 10 feet and has a characteristic impedance of 119 Ω for balanced configurations. The cable is compliant with RoHS standards and is suitable for applications requiring reduced toxicity and smoke emissions in case of fire.
3M Twisted Pair Flat Cable, HF100 Serie
"Flat Ribbon Cable Blue, White 50 (25 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 50 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF100/50TP | HF50B-50-ND | 90W2706 |
| Product Name | Flat Cables | Flat Ribbon Cables | Twist-To-Flat Cable, 28Awg, 30.48M, 50 Conductor, 150V, Blue/white; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable | |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |