3M 3M HDBB Heavy Duty Breakout Boot HDBB-321-1-250 - 4 in Length - 1.5 in Max Diameter - 3 Cable HDBB-321-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 0.69 in to 1.5 in. Works with conductor legs within a certain diameter range: The range for this product is 0.18 in to 0.65 in. The overall length measures 4 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 0.69 in to 1.5 in. Works with conductor legs within a certain diameter range: The range for this product is 0.18 in to 0.65 in. The overall length measures 4 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-321-1-250 - 4 in Length - 1.5 in Max Diameter - 3 Cable - 051135-35996 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-321-1-250 - 4 in Length - 1.5 in Max Diameter - 3 Cable
051135-35996
3M HDBB Heavy Duty Breakout Boot HDBB-321-1-250 - 4 in Length - 1.5 in Max Diameter - 3 Cable 051135-35996
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 0.69 in to 1.5 in. Works with conductor legs within a certain diameter range: The range for this product is 0.18 in to 0.65 in. The overall length measures 4 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 0.69 in to 1.5 in. Works with conductor legs within a certain diameter range: The range for this product is 0.18 in to 0.65 in. The overall length measures 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 051135-35996
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-321-1-250 - 4 in Length - 1.5 in Max Diameter - 3 Cable
Unlock Full Specs
to access all available technical data

Similar Products