3M Heat Shrink Boot, 1 To 2 Trans, 20.32Mm Id, Po, Black; Boot Configuration 3M HDBB-205-1-250

Description
HEAT SHRINK BOOT, 1 TO 2 TRANS, 20.32MM ID, PO, BLACK; Boot Configuration:1 to 2 Transition; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.32mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.7"; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK BOOT, 1 TO 2 TRANS, 20.32MM ID, PO, BLACK; Boot Configuration:1 to 2 Transition; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.32mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.7"; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, 1 To 2 Trans, 20.32Mm Id, Po, Black; Boot Configuration 3M - 81H5423 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, 1 To 2 Trans, 20.32Mm Id, Po, Black; Boot Configuration 3M
81H5423
Heat Shrink Boot, 1 To 2 Trans, 20.32Mm Id, Po, Black; Boot Configuration 3M 81H5423
HEAT SHRINK BOOT, 1 TO 2 TRANS, 20.32MM ID, PO, BLACK; Boot Configuration:1 to 2 Transition; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.32mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.7"; Colour:BlackRoHS Compliant: Yes

HEAT SHRINK BOOT, 1 TO 2 TRANS, 20.32MM ID, PO, BLACK; Boot Configuration:1 to 2 Transition; I.D. Supplied - Imperial:0.8"; I.D. Supplied - Metric:20.32mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.7"; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 81H5423
Product Name Heat Shrink Boot, 1 To 2 Trans, 20.32Mm Id, Po, Black; Boot Configuration 3M
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details