3M Heat Shrink Tubing; Shrink Ratio 3M FP301-3/8-48"-RED

Description
HEAT SHRINK TUBING; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"; Colour:Red RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing; Shrink Ratio 3M - 48W4272 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing; Shrink Ratio 3M
48W4272
Heat Shrink Tubing; Shrink Ratio 3M 48W4272
HEAT SHRINK TUBING; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"; Colour:Red RoHS Compliant: Yes

HEAT SHRINK TUBING; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W4272
Product Name Heat Shrink Tubing; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 0294356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details