3M Heat Shrink Tubing, 0.015Mm Id, Po, Red, 48; Shrink Ratio 3M FP301-3/8-48"-RED-HDR

Description
HEAT SHRINK TUBING, 0.015MM ID, PO, RED, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:FP301 SeriesRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 0.015MM ID, PO, RED, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:FP301 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 0.015Mm Id, Po, Red, 48; Shrink Ratio 3M - 05H8959 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.015Mm Id, Po, Red, 48; Shrink Ratio 3M
05H8959
Heat Shrink Tubing, 0.015Mm Id, Po, Red, 48; Shrink Ratio 3M 05H8959
HEAT SHRINK TUBING, 0.015MM ID, PO, RED, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:FP301 SeriesRoHS Compliant: Yes

HEAT SHRINK TUBING, 0.015MM ID, PO, RED, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:FP301 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05H8959
Product Name Heat Shrink Tubing, 0.015Mm Id, Po, Red, 48; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details