HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 4FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 97M6874 |
| Product Name | Heat Shrink Tubing, 9.525Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |