HEAT SHRINK TUBING, 0.047IN ID, PO, BLACK, PK25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 48W4255 |
| Product Name | Heat Shrink Tubing, 0.047In Id, Po, Black, Pk25 4Ft Pieces; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |