3M Shrink Ratio 3M FP301-3/16-48"-WHITE-HDR-25 PC

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio 3M - 05H8946 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio 3M
05H8946
Shrink Ratio 3M 05H8946
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; Product Range:- RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.093"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05H8946
Product Name Shrink Ratio 3M
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0021036029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details