3M Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M FP301-1/2-48"-BLACK

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M - 95F7451 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M
95F7451
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M 95F7451
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95F7451
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk12; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details