3M Electronics and Energy Business Terminal; 22-18 AWG; Brass; Nylon; Tin;0.145 in. Dia.; Butted Barrel Seam FDI18-250C

Description
Female Disconnect Highland™ Terminal, Nylon Fully Insulated Mates with 0.250 " W x 0.032 " T male tab 600 V (Max.) (building wire), 1000 V (Max.) (signs of fixtures) +105 °C maximum operating temperature Butted seam, nylon fully insulated.
Description
Female Disconnect Highland™ Terminal, Nylon Fully Insulated Mates with 0.250 " W x 0.032 " T male tab 600 V (Max.) (building wire), 1000 V (Max.) (signs of fixtures) +105 °C maximum operating temperature Butted seam, nylon fully insulated.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal; 22-18 AWG; Brass; Nylon; Tin;0.145 in. Dia.; Butted Barrel Seam
70114005
Terminal; 22-18 AWG; Brass; Nylon; Tin;0.145 in. Dia.; Butted Barrel Seam 70114005
Female Disconnect Highland™ Terminal, Nylon Fully Insulated Mates with 0.250 " W x 0.032 " T male tab 600 V (Max.) (building wire), 1000 V (Max.) (signs of fixtures) +105 °C maximum operating temperature Butted seam, nylon fully insulated.

Female Disconnect Highland™ Terminal, Nylon Fully Insulated

  • Mates with 0.250 " W x 0.032 " T male tab
  • 600 V (Max.) (building wire), 1000 V (Max.) (signs of fixtures)
  • +105 °C maximum operating temperature
    Butted seam, nylon fully insulated.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70114005
Product Name Terminal; 22-18 AWG; Brass; Nylon; Tin;0.145 in. Dia.; Butted Barrel Seam
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details